Vishay Intertechnology, Inc. RES 3.92M OHM 1/2W 1% AXIAL CMF553M9200FKEA

Description
RES 3.92Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1/2W 1% AXIAL - CMF553M9200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1/2W 1% AXIAL
CMF553M9200FKEA
RES 3.92M OHM 1/2W 1% AXIAL CMF553M9200FKEA
RES 3.92Mohm 1/2W 1% AXIAL

RES 3.92Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M9200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M9200FKEA-ND
Through Hole Resistors CMF553M9200FKEA-ND
3.92 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.92M 1% T-1 Ea E3 Vishay - 68P5905 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92M 1% T-1 Ea E3 Vishay
68P5905
Cmf-55 3.92M 1% T-1 Ea E3 Vishay 68P5905
CMF-55 3.92M 1% T-1 EA e3

CMF-55 3.92M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M9200FKEA CMF553M9200FKEA-ND 68P5905
Product Name RES 3.92M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.92M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details