Vishay Intertechnology, Inc. Through Hole Resistors CMF553M3000FKEB

Description
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M3000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000FKEB-ND
Through Hole Resistors CMF553M3000FKEB-ND
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553M3000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M3000FKEB
Metal Film Resistors - CMF553M3000FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 3.3M 1% T-1 Eb E3 Rohs Compliant Vishay - 68P5798 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3M 1% T-1 Eb E3 Rohs Compliant Vishay
68P5798
Cmf-55 3.3M 1% T-1 Eb E3 Rohs Compliant Vishay 68P5798
CMF-55 3.3M 1% T-1 EB e3 RoHS Compliant: Yes

CMF-55 3.3M 1% T-1 EB e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3000FKEB-ND CMF553M3000FKEB 68P5798
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 3.3M 1% T-1 Eb E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers