Vishay Intertechnology, Inc. RES 3.3M OHM 1/2W 0.5% AXIAL CMF553M3000DHEK

Description
RES 3.3Mohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/2W 0.5% AXIAL - CMF553M3000DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/2W 0.5% AXIAL
CMF553M3000DHEK
RES 3.3M OHM 1/2W 0.5% AXIAL CMF553M3000DHEK
RES 3.3Mohm 1/2W 0.5% AXIAL

RES 3.3Mohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M3000DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000DHEK-ND
Through Hole Resistors CMF553M3000DHEK-ND
3.3 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.3M .5% T-2 Ek E3 Vishay - 68P5794 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3M .5% T-2 Ek E3 Vishay
68P5794
Cmf-55 3.3M .5% T-2 Ek E3 Vishay 68P5794
CMF-55 3.3M .5% T-2 EK e3

CMF-55 3.3M .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3000DHEK CMF553M3000DHEK-ND 68P5794
Product Name RES 3.3M OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 3.3M .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details