Vishay Intertechnology, Inc. RES 3.164M OHM 1/2W 1% AXIAL CMF553M1640FHR6

Description
RES 3.164Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.164Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.164M OHM 1/2W 1% AXIAL - CMF553M1640FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.164M OHM 1/2W 1% AXIAL
CMF553M1640FHR6
RES 3.164M OHM 1/2W 1% AXIAL CMF553M1640FHR6
RES 3.164Mohm 1/2W 1% AXIAL

RES 3.164Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M1640FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1640FHR6-ND
Through Hole Resistors CMF553M1640FHR6-ND
3.164 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.164 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.164 Mohm, +/1 Percent, 50 Ppm Vishay - 41C2865 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.164 Mohm, +/1 Percent, 50 Ppm Vishay
41C2865
Cmf55, 3.164 Mohm, +/1 Percent, 50 Ppm Vishay 41C2865
CMF55, 3.164 MOhm, +/- 1 Percent, 50 ppm

CMF55, 3.164 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1640FHR6 CMF553M1640FHR6-ND 41C2865
Product Name RES 3.164M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.164 Mohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details