Vishay Intertechnology, Inc. RES 3.83M OHM 1% 50PPM 1/2W CMF553M8300FHEB

Description
RES 3.83Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.83Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83M OHM 1% 50PPM 1/2W - CMF553M8300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1% 50PPM 1/2W
CMF553M8300FHEB
RES 3.83M OHM 1% 50PPM 1/2W CMF553M8300FHEB
RES 3.83Mohm 1% 50PPM 1/2W

RES 3.83Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.83MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.83MHFTR-ND
Through Hole Resistors CMF3.83MHFTR-ND
3.83 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.83M 1% T-2 Eb E3 Vishay - 68P5889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.83M 1% T-2 Eb E3 Vishay
68P5889
Cmf-55 3.83M 1% T-2 Eb E3 Vishay 68P5889
CMF-55 3.83M 1% T-2 EB e3

CMF-55 3.83M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M8300FHEB CMF3.83MHFTR-ND 68P5889
Product Name RES 3.83M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 3.83M 1% T-2 Eb E3 Vishay
Resistance Range 3.83E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details