Vishay Intertechnology, Inc. Through Hole Resistors CMF553M9000FKEA

Description
3.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M9000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M9000FKEA-ND
Through Hole Resistors CMF553M9000FKEA-ND
3.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.9M OHM 1/2W 1% AXIAL - CMF553M9000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/2W 1% AXIAL
CMF553M9000FKEA
RES 3.9M OHM 1/2W 1% AXIAL CMF553M9000FKEA
RES 3.9Mohm 1/2W 1% AXIAL

RES 3.9Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.9M 1% T-1 Ea E3 Vishay - 68P5895 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.9M 1% T-1 Ea E3 Vishay
68P5895
Cmf-55 3.9M 1% T-1 Ea E3 Vishay 68P5895
CMF-55 3.9M 1% T-1 EA e3

CMF-55 3.9M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M9000FKEA-ND CMF553M9000FKEA 68P5895
Product Name Through Hole Resistors RES 3.9M OHM 1/2W 1% AXIAL Cmf-55 3.9M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers