Vishay Intertechnology, Inc. RES 3.32M OHM 1/2W 1% AXIAL CMF553M3200FKEB

Description
RES 3.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32M OHM 1/2W 1% AXIAL - CMF553M3200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1/2W 1% AXIAL
CMF553M3200FKEB
RES 3.32M OHM 1/2W 1% AXIAL CMF553M3200FKEB
RES 3.32Mohm 1/2W 1% AXIAL

RES 3.32Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M3200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3200FKEB-ND
Through Hole Resistors CMF553M3200FKEB-ND
3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.32M 1% T-1 Eb E3 Vishay - 68P5813 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.32M 1% T-1 Eb E3 Vishay
68P5813
Cmf-55 3.32M 1% T-1 Eb E3 Vishay 68P5813
CMF-55 3.32M 1% T-1 EB e3

CMF-55 3.32M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3200FKEB CMF553M3200FKEB-ND 68P5813
Product Name RES 3.32M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.32M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers