Vishay Intertechnology, Inc. RES 3.09M OHM 1% 50PPM 1/2W CMF553M0900FHEB

Description
RES 3.09Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.09Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09M OHM 1% 50PPM 1/2W - CMF553M0900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09M OHM 1% 50PPM 1/2W
CMF553M0900FHEB
RES 3.09M OHM 1% 50PPM 1/2W CMF553M0900FHEB
RES 3.09Mohm 1% 50PPM 1/2W

RES 3.09Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.09MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.09MHFTR-ND
Through Hole Resistors CMF3.09MHFTR-ND
3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553M0900FHEB CMF3.09MHFTR-ND
Product Name RES 3.09M OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 3.09E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers