Vishay Intertechnology, Inc. RES 3 OHM 1/2W 5% AXIAL CMF553R0000JKEA

Description
RES 3ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 1/2W 5% AXIAL - CMF553R0000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 1/2W 5% AXIAL
CMF553R0000JKEA
RES 3 OHM 1/2W 5% AXIAL CMF553R0000JKEA
RES 3ohm 1/2W 5% AXIAL

RES 3ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R0000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R0000JKEA-ND
Through Hole Resistors CMF553R0000JKEA-ND
3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3 5% T-1 Ea E3 Vishay - 68P5922 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3 5% T-1 Ea E3 Vishay
68P5922
Cmf-55 3 5% T-1 Ea E3 Vishay 68P5922
CMF-55 3 5% T-1 EA e3

CMF-55 3 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R0000JKEA CMF553R0000JKEA-ND 68P5922
Product Name RES 3 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 3 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details