Vishay Intertechnology, Inc. Through Hole Resistors CMF553M1600GNEK

Description
3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M1600GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1600GNEK-ND
Through Hole Resistors CMF553M1600GNEK-ND
3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.16M OHM 1/2W 2% AXIAL - CMF553M1600GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/2W 2% AXIAL
CMF553M1600GNEK
RES 3.16M OHM 1/2W 2% AXIAL CMF553M1600GNEK
RES 3.16Mohm 1/2W 2% AXIAL

RES 3.16Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 3.16M 2% T-00 Ek E3 Vishay - 68P5767 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.16M 2% T-00 Ek E3 Vishay
68P5767
Cmf-55 3.16M 2% T-00 Ek E3 Vishay 68P5767
CMF-55 3.16M 2% T-00 EK e3

CMF-55 3.16M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1600GNEK-ND CMF553M1600GNEK 68P5767
Product Name Through Hole Resistors RES 3.16M OHM 1/2W 2% AXIAL Cmf-55 3.16M 2% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details