Vishay Intertechnology, Inc. RES 3.32M OHM 1/2W 1% AXIAL CMF553M3200FKRE

Description
RES 3.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32M OHM 1/2W 1% AXIAL - CMF553M3200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1/2W 1% AXIAL
CMF553M3200FKRE
RES 3.32M OHM 1/2W 1% AXIAL CMF553M3200FKRE
RES 3.32Mohm 1/2W 1% AXIAL

RES 3.32Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M3200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3200FKRE-ND
Through Hole Resistors CMF553M3200FKRE-ND
3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2900
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2900
Resistor,Metal Film,3.32MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.32MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3200FKRE CMF553M3200FKRE-ND 41C2900
Product Name RES 3.32M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers