Vishay Intertechnology, Inc. RES 3.3M OHM 1/2W 1% AXIAL CMF553M3000FHBF

Description
RES 3.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/2W 1% AXIAL - CMF553M3000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/2W 1% AXIAL
CMF553M3000FHBF
RES 3.3M OHM 1/2W 1% AXIAL CMF553M3000FHBF
RES 3.3Mohm 1/2W 1% AXIAL

RES 3.3Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M3000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000FHBF-ND
Through Hole Resistors CMF553M3000FHBF-ND
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553M3000FHBF CMF553M3000FHBF-ND
Product Name RES 3.3M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details