Vishay Intertechnology, Inc. Through Hole Resistors CMF553M3000FKEA

Description
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M3000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000FKEA-ND
Through Hole Resistors CMF553M3000FKEA-ND
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3M OHM 1/2W 1% AXIAL - CMF553M3000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/2W 1% AXIAL
CMF553M3000FKEA
RES 3.3M OHM 1/2W 1% AXIAL CMF553M3000FKEA
RES 3.3Mohm 1/2W 1% AXIAL

RES 3.3Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.3M 1% T-1 Ea E3 Vishay - 68P5797 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3M 1% T-1 Ea E3 Vishay
68P5797
Cmf-55 3.3M 1% T-1 Ea E3 Vishay 68P5797
CMF-55 3.3M 1% T-1 EA e3

CMF-55 3.3M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3000FKEA-ND CMF553M3000FKEA 68P5797
Product Name Through Hole Resistors RES 3.3M OHM 1/2W 1% AXIAL Cmf-55 3.3M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers