Vishay Intertechnology, Inc. Through Hole Resistors CMF553M1600GNBF

Description
3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M1600GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1600GNBF-ND
Through Hole Resistors CMF553M1600GNBF-ND
3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.16M OHM 1/2W 2% AXIAL - CMF553M1600GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/2W 2% AXIAL
CMF553M1600GNBF
RES 3.16M OHM 1/2W 2% AXIAL CMF553M1600GNBF
RES 3.16Mohm 1/2W 2% AXIAL

RES 3.16Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf55, 3.16 Mohm, +/2 Percent, 200 Ppm Vishay - 41C2863 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.16 Mohm, +/2 Percent, 200 Ppm Vishay
41C2863
Cmf55, 3.16 Mohm, +/2 Percent, 200 Ppm Vishay 41C2863
CMF55, 3.16 MOhm, +/- 2 Percent, 200 ppm

CMF55, 3.16 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1600GNBF-ND CMF553M1600GNBF 41C2863
Product Name Through Hole Resistors RES 3.16M OHM 1/2W 2% AXIAL Cmf55, 3.16 Mohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers