Vishay Intertechnology, Inc. RES 3.65M OHM 1/2W 1% AXIAL CMF553M6500FHR6

Description
RES 3.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65M OHM 1/2W 1% AXIAL - CMF553M6500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65M OHM 1/2W 1% AXIAL
CMF553M6500FHR6
RES 3.65M OHM 1/2W 1% AXIAL CMF553M6500FHR6
RES 3.65Mohm 1/2W 1% AXIAL

RES 3.65Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M6500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M6500FHR6-ND
Through Hole Resistors CMF553M6500FHR6-ND
3.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C2922
Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C2922
Resistor,Metal Film,3.65MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.65MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M6500FHR6 CMF553M6500FHR6-ND 41C2922
Product Name RES 3.65M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details