Vishay Intertechnology, Inc. RES 3.65M OHM 1% 50PPM 1/2W CMF553M6500FHEB

Description
RES 3.65Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.65Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65M OHM 1% 50PPM 1/2W - CMF553M6500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65M OHM 1% 50PPM 1/2W
CMF553M6500FHEB
RES 3.65M OHM 1% 50PPM 1/2W CMF553M6500FHEB
RES 3.65Mohm 1% 50PPM 1/2W

RES 3.65Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.65MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.65MHFTR-ND
Through Hole Resistors CMF3.65MHFTR-ND
3.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.65M 1% T-2 Eb E3 Vishay - 68P5860 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.65M 1% T-2 Eb E3 Vishay
68P5860
Cmf-55 3.65M 1% T-2 Eb E3 Vishay 68P5860
CMF-55 3.65M 1% T-2 EB e3

CMF-55 3.65M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M6500FHEB CMF3.65MHFTR-ND 68P5860
Product Name RES 3.65M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 3.65M 1% T-2 Eb E3 Vishay
Resistance Range 3.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details