Vishay Intertechnology, Inc. RES 3.01M OHM 1/2W 1% AXIAL CMF553M0100FKEK

Description
RES 3.01Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1/2W 1% AXIAL - CMF553M0100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/2W 1% AXIAL
CMF553M0100FKEK
RES 3.01M OHM 1/2W 1% AXIAL CMF553M0100FKEK
RES 3.01Mohm 1/2W 1% AXIAL

RES 3.01Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0100FKEK-ND
Through Hole Resistors CMF553M0100FKEK-ND
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553M0100FKEK CMF553M0100FKEK-ND
Product Name RES 3.01M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details