Vishay Intertechnology, Inc. RES 3.01M OHM 1/2W 2% AXIAL CMF553M0100GKEB

Description
RES 3.01Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.01Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1/2W 2% AXIAL - CMF553M0100GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/2W 2% AXIAL
CMF553M0100GKEB
RES 3.01M OHM 1/2W 2% AXIAL CMF553M0100GKEB
RES 3.01Mohm 1/2W 2% AXIAL

RES 3.01Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0100GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0100GKEB-ND
Through Hole Resistors CMF553M0100GKEB-ND
3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.01M 2% T-1 Eb E3 Vishay - 68P5731 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01M 2% T-1 Eb E3 Vishay
68P5731
Cmf-55 3.01M 2% T-1 Eb E3 Vishay 68P5731
CMF-55 3.01M 2% T-1 EB e3

CMF-55 3.01M 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0100GKEB CMF553M0100GKEB-ND 68P5731
Product Name RES 3.01M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 3.01M 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers