Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M9000JKBF

Description
Metal Film Resistors - Through Hole 1/4watt 3.9Mohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.9Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M9000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M9000JKBF
Metal Film Resistors - CMF553M9000JKBF
Metal Film Resistors - Through Hole 1/4watt 3.9Mohms 5%

Metal Film Resistors - Through Hole 1/4watt 3.9Mohms 5%

Supplier's Site
Through Hole Resistors - CMF553M9000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M9000JKBF-ND
Through Hole Resistors CMF553M9000JKBF-ND
3.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.9M 5% T-1 B14 Vishay - 68P5900 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.9M 5% T-1 B14 Vishay
68P5900
Cmf-55 3.9M 5% T-1 B14 Vishay 68P5900
CMF-55 3.9M 5% T-1 B14

CMF-55 3.9M 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M9000JKBF CMF553M9000JKBF-ND 68P5900
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.9M 5% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.90E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details