Vishay Intertechnology, Inc. RES 3.92M OHM 1% 50PPM 1/2W CMF553M9200FHEB

Description
RES 3.92Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.92Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1% 50PPM 1/2W - CMF553M9200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1% 50PPM 1/2W
CMF553M9200FHEB
RES 3.92M OHM 1% 50PPM 1/2W CMF553M9200FHEB
RES 3.92Mohm 1% 50PPM 1/2W

RES 3.92Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.92MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.92MHFTR-ND
Through Hole Resistors CMF3.92MHFTR-ND
3.92 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.92M 1% T-2 Eb E3 Vishay - 68P5903 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92M 1% T-2 Eb E3 Vishay
68P5903
Cmf-55 3.92M 1% T-2 Eb E3 Vishay 68P5903
CMF-55 3.92M 1% T-2 EB e3

CMF-55 3.92M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M9200FHEB CMF3.92MHFTR-ND 68P5903
Product Name RES 3.92M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 3.92M 1% T-2 Eb E3 Vishay
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details