Vishay Intertechnology, Inc. RES 3.74M OHM 1/2W 2% AXIAL CMF553M7400GNEA

Description
RES 3.74Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.74Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74M OHM 1/2W 2% AXIAL - CMF553M7400GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74M OHM 1/2W 2% AXIAL
CMF553M7400GNEA
RES 3.74M OHM 1/2W 2% AXIAL CMF553M7400GNEA
RES 3.74Mohm 1/2W 2% AXIAL

RES 3.74Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M7400GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M7400GNEA-ND
Through Hole Resistors CMF553M7400GNEA-ND
3.74 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.74M 2% T-00 Ea E3 Vishay - 68P5871 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.74M 2% T-00 Ea E3 Vishay
68P5871
Cmf-55 3.74M 2% T-00 Ea E3 Vishay 68P5871
CMF-55 3.74M 2% T-00 EA e3

CMF-55 3.74M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M7400GNEA CMF553M7400GNEA-ND 68P5871
Product Name RES 3.74M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 3.74M 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.74E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details