Vishay Intertechnology, Inc. Through Hole Resistors CMF553R3000JKBF

Description
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R3000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R3000JKBF-ND
Through Hole Resistors CMF553R3000JKBF-ND
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3 OHM 1/2W 5% AXIAL - CMF553R3000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1/2W 5% AXIAL
CMF553R3000JKBF
RES 3.3 OHM 1/2W 5% AXIAL CMF553R3000JKBF
RES 3.3ohm 1/2W 5% AXIAL

RES 3.3ohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,3.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C2973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C2973
Resistor,metal Film,3.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C2973
Resistor,Metal Film,3.3Ohms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.3Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R3000JKBF-ND CMF553R3000JKBF 41C2973
Product Name Through Hole Resistors RES 3.3 OHM 1/2W 5% AXIAL Resistor,metal Film,3.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers