Vishay Intertechnology, Inc. RES 402K OHM 1/2W .1% AXIAL CMF55402K00BHBF

Description
RES 402Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/2W .1% AXIAL - CMF55402K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/2W .1% AXIAL
CMF55402K00BHBF
RES 402K OHM 1/2W .1% AXIAL CMF55402K00BHBF
RES 402Kohm 1/2W .1% AXIAL

RES 402Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55402K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402K00BHBF-ND
Through Hole Resistors CMF55402K00BHBF-ND
402 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55402K00BHBF CMF55402K00BHBF-ND
Product Name RES 402K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details