Vishay Intertechnology, Inc. RES 3.32 OHM 1/2W 1% AXIAL CMF553R3200FKEK

Description
RES 3.32ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 1/2W 1% AXIAL - CMF553R3200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1/2W 1% AXIAL
CMF553R3200FKEK
RES 3.32 OHM 1/2W 1% AXIAL CMF553R3200FKEK
RES 3.32ohm 1/2W 1% AXIAL

RES 3.32ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R3200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R3200FKEK-ND
Through Hole Resistors CMF553R3200FKEK-ND
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 3.32 Ohm, 500Mw, 1%; Resistance Vishay - 65K2385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 3.32 Ohm, 500Mw, 1%; Resistance Vishay
65K2385
Resistor, Metal Film, 3.32 Ohm, 500Mw, 1%; Resistance Vishay 65K2385
RESISTOR, METAL FILM, 3.32 OHM, 500mW, 1%; Resistance:3.32ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 3.32 OHM, 500mW, 1%; Resistance:3.32ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R3200FKEK CMF553R3200FKEK-ND 65K2385
Product Name RES 3.32 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 3.32 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details