Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M0900FKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M0900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M0900FKEK
Metal Film Resistors - CMF553M0900FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553M0900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0900FKEK-ND
Through Hole Resistors CMF553M0900FKEK-ND
3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.09M 1% T-1 Ek E3 Vishay - 68P5748 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.09M 1% T-1 Ek E3 Vishay
68P5748
Cmf-55 3.09M 1% T-1 Ek E3 Vishay 68P5748
CMF-55 3.09M 1% T-1 EK e3

CMF-55 3.09M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0900FKEK CMF553M0900FKEK-ND 68P5748
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.09M 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details