Vishay Intertechnology, Inc. RES 400K OHM 1/2W 0.1% AXIAL CMF55400K00BERE

Description
RES 400Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 400Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400K OHM 1/2W 0.1% AXIAL - CMF55400K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400K OHM 1/2W 0.1% AXIAL
CMF55400K00BERE
RES 400K OHM 1/2W 0.1% AXIAL CMF55400K00BERE
RES 400Kohm 1/2W 0.1% AXIAL

RES 400Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55400K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55400K00BERE-ND
Through Hole Resistors CMF55400K00BERE-ND
400 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55400K00BERE CMF55400K00BERE-ND
Product Name RES 400K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details