Vishay Intertechnology, Inc. Metal Film Resistors - CMF553R0100FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 3.01ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.01ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553R0100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553R0100FKBF
Metal Film Resistors - CMF553R0100FKBF
Metal Film Resistors - Through Hole 1/4watt 3.01ohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.01ohms 1%

Supplier's Site
Through Hole Resistors - CMF553R0100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R0100FKBF-ND
Through Hole Resistors CMF553R0100FKBF-ND
3.01 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.01Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2963 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.01Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2963
Resistor,metal Film,3.01Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2963
Resistor,Metal Film,3.01Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.01Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R0100FKBF CMF553R0100FKBF-ND 41C2963
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.01Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details