Vishay Intertechnology, Inc. RES 3.32M OHM 1/2W 1% AXIAL CMF553M3200FHEA

Description
RES 3.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32M OHM 1/2W 1% AXIAL - CMF553M3200FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1/2W 1% AXIAL
CMF553M3200FHEA
RES 3.32M OHM 1/2W 1% AXIAL CMF553M3200FHEA
RES 3.32Mohm 1/2W 1% AXIAL

RES 3.32Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M3200FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3200FHEA-ND
Through Hole Resistors CMF553M3200FHEA-ND
3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.32M 1% T-2 Ea E3 Vishay - 68P5810 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.32M 1% T-2 Ea E3 Vishay
68P5810
Cmf-55 3.32M 1% T-2 Ea E3 Vishay 68P5810
CMF-55 3.32M 1% T-2 EA e3

CMF-55 3.32M 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3200FHEA CMF553M3200FHEA-ND 68P5810
Product Name RES 3.32M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.32M 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details