Vishay Intertechnology, Inc. RES 3.09M OHM 1/2W 1% AXIAL CMF553M0900FKBF

Description
RES 3.09Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.09Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09M OHM 1/2W 1% AXIAL - CMF553M0900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09M OHM 1/2W 1% AXIAL
CMF553M0900FKBF
RES 3.09M OHM 1/2W 1% AXIAL CMF553M0900FKBF
RES 3.09Mohm 1/2W 1% AXIAL

RES 3.09Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0900FKBF-ND
Through Hole Resistors CMF553M0900FKBF-ND
3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.09Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.09Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2846
Resistor,metal Film,3.09Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2846
Resistor,Metal Film,3.09MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.09MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0900FKBF CMF553M0900FKBF-ND 41C2846
Product Name RES 3.09M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.09Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.09E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details