Vishay Intertechnology, Inc. RES 3.92 OHM 1/2W 1% AXIAL CMF553R9200FLBF

Description
RES 3.92ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1/2W 1% AXIAL - CMF553R9200FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1/2W 1% AXIAL
CMF553R9200FLBF
RES 3.92 OHM 1/2W 1% AXIAL CMF553R9200FLBF
RES 3.92ohm 1/2W 1% AXIAL

RES 3.92ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R9200FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R9200FLBF-ND
Through Hole Resistors CMF553R9200FLBF-ND
3.92 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.92 1% T-0 B14 Vishay - 68P6003 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92 1% T-0 B14 Vishay
68P6003
Cmf-55 3.92 1% T-0 B14 Vishay 68P6003
CMF-55 3.92 1% T-0 B14

CMF-55 3.92 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R9200FLBF CMF553R9200FLBF-ND 68P6003
Product Name RES 3.92 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.92 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details