Vishay Intertechnology, Inc. RES 3.3M OHM 1/2W 1% AXIAL CMF553M3000FHR6

Description
RES 3.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/2W 1% AXIAL - CMF553M3000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/2W 1% AXIAL
CMF553M3000FHR6
RES 3.3M OHM 1/2W 1% AXIAL CMF553M3000FHR6
RES 3.3Mohm 1/2W 1% AXIAL

RES 3.3Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M3000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000FHR6-ND
Through Hole Resistors CMF553M3000FHR6-ND
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.3 Mohm, +/1 Percent, 50 Ppm Vishay - 41C2886 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.3 Mohm, +/1 Percent, 50 Ppm Vishay
41C2886
Cmf55, 3.3 Mohm, +/1 Percent, 50 Ppm Vishay 41C2886
CMF55, 3.3 MOhm, +/- 1 Percent, 50 ppm

CMF55, 3.3 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3000FHR6 CMF553M3000FHR6-ND 41C2886
Product Name RES 3.3M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.3 Mohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details