Vishay Intertechnology, Inc. RES 3.3 OHM 1/2W 1% AXIAL CMF553R3000FKEK

Description
RES 3.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM 1/2W 1% AXIAL - CMF553R3000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1/2W 1% AXIAL
CMF553R3000FKEK
RES 3.3 OHM 1/2W 1% AXIAL CMF553R3000FKEK
RES 3.3ohm 1/2W 1% AXIAL

RES 3.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R3000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R3000FKEK-ND
Through Hole Resistors CMF553R3000FKEK-ND
3.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.3 1% T-1 Ek E3 Vishay - 68P5941 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3 1% T-1 Ek E3 Vishay
68P5941
Cmf-55 3.3 1% T-1 Ek E3 Vishay 68P5941
CMF-55 3.3 1% T-1 EK e3

CMF-55 3.3 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R3000FKEK CMF553R3000FKEK-ND 68P5941
Product Name RES 3.3 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.3 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers