Vishay Intertechnology, Inc. RES 3.09 OHM 1/2W 1% AXIAL CMF553R0900FKEA

Description
RES 3.09ohm 1/2W 1% AXIAL
Request a Quote
Description
RES 3.09ohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 1/2W 1% AXIAL - CMF553R0900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 1/2W 1% AXIAL
CMF553R0900FKEA
RES 3.09 OHM 1/2W 1% AXIAL CMF553R0900FKEA
RES 3.09ohm 1/2W 1% AXIAL

RES 3.09ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.09 1% T-1 Ea E3 Vishay - 68P5932 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.09 1% T-1 Ea E3 Vishay
68P5932
Cmf-55 3.09 1% T-1 Ea E3 Vishay 68P5932
CMF-55 3.09 1% T-1 EA e3

CMF-55 3.09 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF553R0900FKEA 68P5932
Product Name RES 3.09 OHM 1/2W 1% AXIAL Cmf-55 3.09 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details