Vishay Intertechnology, Inc. Through Hole Resistors CMF553R3200FLEB70

Description
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R3200FLEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R3200FLEB70-ND
Through Hole Resistors CMF553R3200FLEB70-ND
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.32 OHM 1/2W 1% AXIAL - CMF553R3200FLEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1/2W 1% AXIAL
CMF553R3200FLEB70
RES 3.32 OHM 1/2W 1% AXIAL CMF553R3200FLEB70
RES 3.32ohm 1/2W 1% AXIAL

RES 3.32ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 3.32 1% T-0 Eb E3 Vishay - 68P5956 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.32 1% T-0 Eb E3 Vishay
68P5956
Cmf-55-70 3.32 1% T-0 Eb E3 Vishay 68P5956
CMF-55-70 3.32 1% T-0 EB e3

CMF-55-70 3.32 1% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R3200FLEB70-ND CMF553R3200FLEB70 68P5956
Product Name Through Hole Resistors RES 3.32 OHM 1/2W 1% AXIAL Cmf-55-70 3.32 1% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers