Vishay Intertechnology, Inc. Through Hole Resistors CMF553R1600FKR6

Description
3.16 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.16 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R1600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R1600FKR6-ND
Through Hole Resistors CMF553R1600FKR6-ND
3.16 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF553R1600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF553R1600FKR6
Vishay/DaleMetal Film Resistors - CMF553R1600FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,3.16Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2968 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2968
Resistor,metal Film,3.16Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2968
Resistor,Metal Film,3.16Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.16Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R1600FKR6-ND CMF553R1600FKR6 41C2968
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,3.16Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details