Vishay Intertechnology, Inc. Through Hole Resistors CMF553M0100FKEB

Description
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M0100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0100FKEB-ND
Through Hole Resistors CMF553M0100FKEB-ND
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.01M OHM 1/2W 1% AXIAL - CMF553M0100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/2W 1% AXIAL
CMF553M0100FKEB
RES 3.01M OHM 1/2W 1% AXIAL CMF553M0100FKEB
RES 3.01Mohm 1/2W 1% AXIAL

RES 3.01Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.01M 1% T-1 Eb E3 Vishay - 68P5727 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01M 1% T-1 Eb E3 Vishay
68P5727
Cmf-55 3.01M 1% T-1 Eb E3 Vishay 68P5727
CMF-55 3.01M 1% T-1 EB e3

CMF-55 3.01M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0100FKEB-ND CMF553M0100FKEB 68P5727
Product Name Through Hole Resistors RES 3.01M OHM 1/2W 1% AXIAL Cmf-55 3.01M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details