Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M3000FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M3000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M3000FKBF
Metal Film Resistors - CMF553M3000FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553M3000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000FKBF-ND
Through Hole Resistors CMF553M3000FKBF-ND
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay - 11C1599 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay
11C1599
Cmf55, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay 11C1599
CMF55, 3.3 MOhm, +/- 1 Percent, 100 ppm

CMF55, 3.3 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3000FKBF CMF553M3000FKBF-ND 11C1599
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details