Vishay Intertechnology, Inc. RES 3.3M OHM 1/2W 5% AXIAL CMF553M3000JNBF

Description
RES 3.3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/2W 5% AXIAL - CMF553M3000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/2W 5% AXIAL
CMF553M3000JNBF
RES 3.3M OHM 1/2W 5% AXIAL CMF553M3000JNBF
RES 3.3Mohm 1/2W 5% AXIAL

RES 3.3Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M3000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000JNBF-ND
Through Hole Resistors CMF553M3000JNBF-ND
3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 41C2892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
41C2892
Resistor,metal Film,33Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 41C2892
Resistor,Metal Film,33MOhms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,33MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3000JNBF CMF553M3000JNBF-ND 41C2892
Product Name RES 3.3M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,33Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers