Vishay Intertechnology, Inc. Metal Film Resistors - CMF55402K00BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55402K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55402K00BERE70
Metal Film Resistors - CMF55402K00BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55402K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402K00BERE70-ND
Through Hole Resistors CMF55402K00BERE70-ND
402 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 402 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4705 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 402 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4705
Cmf55, 402 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4705
CMF55, 402 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 402 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402K00BERE70 CMF55402K00BERE70-ND 41C4705
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 402 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details