Vishay Intertechnology, Inc. Through Hole Resistors CMF553M2400FLRE

Description
3.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M2400FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M2400FLRE-ND
Through Hole Resistors CMF553M2400FLRE-ND
3.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553M2400FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M2400FLRE
Metal Film Resistors - CMF553M2400FLRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 3.24M 1% T-0 R36 Vishay - 68P5792 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.24M 1% T-0 R36 Vishay
68P5792
Cmf-55 3.24M 1% T-0 R36 Vishay 68P5792
CMF-55 3.24M 1% T-0 R36

CMF-55 3.24M 1% T-0 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M2400FLRE-ND CMF553M2400FLRE 68P5792
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 3.24M 1% T-0 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details