Vishay Intertechnology, Inc. RES 3.75M OHM 1/2W 1% AXIAL CMF553M7500FKBF

Description
RES 3.75Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.75Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.75M OHM 1/2W 1% AXIAL - CMF553M7500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.75M OHM 1/2W 1% AXIAL
CMF553M7500FKBF
RES 3.75M OHM 1/2W 1% AXIAL CMF553M7500FKBF
RES 3.75Mohm 1/2W 1% AXIAL

RES 3.75Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M7500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M7500FKBF-ND
Through Hole Resistors CMF553M7500FKBF-ND
3.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.75 Mohm, +/1 Percent, 100 Ppm Vishay - 41C2932 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.75 Mohm, +/1 Percent, 100 Ppm Vishay
41C2932
Cmf55, 3.75 Mohm, +/1 Percent, 100 Ppm Vishay 41C2932
CMF55, 3.75 MOhm, +/- 1 Percent, 100 ppm

CMF55, 3.75 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M7500FKBF CMF553M7500FKBF-ND 41C2932
Product Name RES 3.75M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.75 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.75E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers