Vishay Intertechnology, Inc. METAL FILM,1/8W,3.32,1%,100PPM,BULK CMF553R3200FKBF

Description
METAL FILM,1/8W,3.32,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,3.32,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,3.32,1%,100PPM,BULK - CMF553R3200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,3.32,1%,100PPM,BULK
CMF553R3200FKBF
METAL FILM,1/8W,3.32,1%,100PPM,BULK CMF553R3200FKBF
METAL FILM,1/8W,3.32,1%,10 0PPM,BULK

METAL FILM,1/8W,3.32,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - CMF553R3200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R3200FKBF-ND
Through Hole Resistors CMF553R3200FKBF-ND
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2975
Resistor,metal Film,3.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2975
Resistor,Metal Film,3.32Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.32Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R3200FKBF CMF553R3200FKBF-ND 41C2975
Product Name METAL FILM,1/8W,3.32,1%,100PPM,BULK Through Hole Resistors Resistor,metal Film,3.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details