Vishay Intertechnology, Inc. RES 3.74M OHM 1% 50PPM 1/2W CMF553M7400FHEB

Description
RES 3.74Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.74Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74M OHM 1% 50PPM 1/2W - CMF553M7400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74M OHM 1% 50PPM 1/2W
CMF553M7400FHEB
RES 3.74M OHM 1% 50PPM 1/2W CMF553M7400FHEB
RES 3.74Mohm 1% 50PPM 1/2W

RES 3.74Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.74MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.74MHFTR-ND
Through Hole Resistors CMF3.74MHFTR-ND
3.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.74M 1% T-2 Eb E3 Vishay - 68P5866 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.74M 1% T-2 Eb E3 Vishay
68P5866
Cmf-55 3.74M 1% T-2 Eb E3 Vishay 68P5866
CMF-55 3.74M 1% T-2 EB e3

CMF-55 3.74M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M7400FHEB CMF3.74MHFTR-ND 68P5866
Product Name RES 3.74M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 3.74M 1% T-2 Eb E3 Vishay
Resistance Range 3.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details