Vishay Intertechnology, Inc. Metal Film Resistors - CMF553R0000JKBF

Description
Metal Film Resistors - Through Hole 3ohm 5% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3ohm 5% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553R0000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553R0000JKBF
Metal Film Resistors - CMF553R0000JKBF
Metal Film Resistors - Through Hole 3ohm 5% 100PPM 1/4W

Metal Film Resistors - Through Hole 3ohm 5% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF553R0000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R0000JKBF-ND
Through Hole Resistors CMF553R0000JKBF-ND
3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553R0000JKBF CMF553R0000JKBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details