Vishay Intertechnology, Inc. RES 3.24M OHM 1% 50PPM 1/2W CMF553M2400FHEB

Description
RES 3.24Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.24Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24M OHM 1% 50PPM 1/2W - CMF553M2400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24M OHM 1% 50PPM 1/2W
CMF553M2400FHEB
RES 3.24M OHM 1% 50PPM 1/2W CMF553M2400FHEB
RES 3.24Mohm 1% 50PPM 1/2W

RES 3.24Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.24MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.24MHFTR-ND
Through Hole Resistors CMF3.24MHFTR-ND
3.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.24M 1% T-2 Eb E3 Vishay - 68P5784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.24M 1% T-2 Eb E3 Vishay
68P5784
Cmf-55 3.24M 1% T-2 Eb E3 Vishay 68P5784
CMF-55 3.24M 1% T-2 EB e3

CMF-55 3.24M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M2400FHEB CMF3.24MHFTR-ND 68P5784
Product Name RES 3.24M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 3.24M 1% T-2 Eb E3 Vishay
Resistance Range 3.24E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details