Vishay Intertechnology, Inc. RES 3.01M OHM 1/2W 2% AXIAL CMF553M0100GNR6

Description
RES 3.01Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.01Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1/2W 2% AXIAL - CMF553M0100GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/2W 2% AXIAL
CMF553M0100GNR6
RES 3.01M OHM 1/2W 2% AXIAL CMF553M0100GNR6
RES 3.01Mohm 1/2W 2% AXIAL

RES 3.01Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0100GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0100GNR6-ND
Through Hole Resistors CMF553M0100GNR6-ND
3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.01 Mohm, +/2 Percent, 200 Ppm Vishay - 41C2845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.01 Mohm, +/2 Percent, 200 Ppm Vishay
41C2845
Cmf55, 3.01 Mohm, +/2 Percent, 200 Ppm Vishay 41C2845
CMF55, 3.01 MOhm, +/- 2 Percent, 200 ppm

CMF55, 3.01 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0100GNR6 CMF553M0100GNR6-ND 41C2845
Product Name RES 3.01M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf55, 3.01 Mohm, +/2 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details