Vishay Intertechnology, Inc. RES 3.2M OHM 1/2W .25% AXIAL CMF553M2000CHBF

Description
RES 3.2Mohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.2Mohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2M OHM 1/2W .25% AXIAL - CMF553M2000CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2M OHM 1/2W .25% AXIAL
CMF553M2000CHBF
RES 3.2M OHM 1/2W .25% AXIAL CMF553M2000CHBF
RES 3.2Mohm 1/2W .25% AXIAL

RES 3.2Mohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M2000CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M2000CHBF-ND
Through Hole Resistors CMF553M2000CHBF-ND
3.2 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.2 Mohm, +/0.25 Percent, 50 Ppm Vishay - 41C2869 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.2 Mohm, +/0.25 Percent, 50 Ppm Vishay
41C2869
Cmf55, 3.2 Mohm, +/0.25 Percent, 50 Ppm Vishay 41C2869
CMF55, 3.2 MOhm, +/- 0.25 Percent, 50 ppm

CMF55, 3.2 MOhm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M2000CHBF CMF553M2000CHBF-ND 41C2869
Product Name RES 3.2M OHM 1/2W .25% AXIAL Through Hole Resistors Cmf55, 3.2 Mohm, +/0.25 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.20E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details