Vishay Intertechnology, Inc. RES 3.48M OHM 1/2W 1% AXIAL CMF553M4800FHEK

Description
RES 3.48Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48M OHM 1/2W 1% AXIAL - CMF553M4800FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48M OHM 1/2W 1% AXIAL
CMF553M4800FHEK
RES 3.48M OHM 1/2W 1% AXIAL CMF553M4800FHEK
RES 3.48Mohm 1/2W 1% AXIAL

RES 3.48Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M4800FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M4800FHEK-ND
Through Hole Resistors CMF553M4800FHEK-ND
3.48 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.48M 1% T-2 Ek E3 Vishay - 68P5829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.48M 1% T-2 Ek E3 Vishay
68P5829
Cmf-55 3.48M 1% T-2 Ek E3 Vishay 68P5829
CMF-55 3.48M 1% T-2 EK e3

CMF-55 3.48M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M4800FHEK CMF553M4800FHEK-ND 68P5829
Product Name RES 3.48M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.48M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details