Vishay Intertechnology, Inc. Through Hole Resistors CMF553R5700FKRE

Description
3.57 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.57 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R5700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R5700FKRE-ND
Through Hole Resistors CMF553R5700FKRE-ND
3.57 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.57 OHM 1/2W 1% AXIAL - CMF553R5700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 1/2W 1% AXIAL
CMF553R5700FKRE
RES 3.57 OHM 1/2W 1% AXIAL CMF553R5700FKRE
RES 3.57ohm 1/2W 1% AXIAL

RES 3.57ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.57 1% T-1 R36 Vishay - 68P5976 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.57 1% T-1 R36 Vishay
68P5976
Cmf-55 3.57 1% T-1 R36 Vishay 68P5976
CMF-55 3.57 1% T-1 R36

CMF-55 3.57 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R5700FKRE-ND CMF553R5700FKRE 68P5976
Product Name Through Hole Resistors RES 3.57 OHM 1/2W 1% AXIAL Cmf-55 3.57 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.57 ohms 3.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details