Vishay Intertechnology, Inc. RES 3.01 OHM 1/2W 1% AXIAL CMF553R0100FKEA

Description
RES 3.01ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1/2W 1% AXIAL - CMF553R0100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1/2W 1% AXIAL
CMF553R0100FKEA
RES 3.01 OHM 1/2W 1% AXIAL CMF553R0100FKEA
RES 3.01ohm 1/2W 1% AXIAL

RES 3.01ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R0100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R0100FKEA-ND
Through Hole Resistors CMF553R0100FKEA-ND
3.01 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553R0100FKEA CMF553R0100FKEA-ND
Product Name RES 3.01 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details